ETTINGER GmbH Terminal, Pcb Stampet, 1.2Mm; Tab Size Metric Ettinger 13.13.639

Description
TERMINAL, PCB STAMPET, 1.2MM; Tab Size - Metric:2.9mm x 0.5mm; Tab Size - Imperial:0.114" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Silver; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PCB STAMPET, 1.2MM; Tab Size - Metric:2.9mm x 0.5mm; Tab Size - Imperial:0.114" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Silver; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pcb Stampet, 1.2Mm; Tab Size Metric Ettinger - 10AC9870 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Stampet, 1.2Mm; Tab Size Metric Ettinger
10AC9870
Terminal, Pcb Stampet, 1.2Mm; Tab Size Metric Ettinger 10AC9870
TERMINAL, PCB STAMPET, 1.2MM; Tab Size - Metric:2.9mm x 0.5mm; Tab Size - Imperial:0.114" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Silver; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, PCB STAMPET, 1.2MM; Tab Size - Metric:2.9mm x 0.5mm; Tab Size - Imperial:0.114" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Silver; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9870
Product Name Terminal, Pcb Stampet, 1.2Mm; Tab Size Metric Ettinger
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers