ETTINGER GmbH Terminal, Pcb Stampet, 1.1Mm; Tab Size Metric Ettinger 13.13.539

Description
TERMINAL, PCB STAMPET, 1.1MM; Tab Size - Metric:2.2mm x 0.5mm; Tab Size - Imperial:0.087" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Silver; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PCB STAMPET, 1.1MM; Tab Size - Metric:2.2mm x 0.5mm; Tab Size - Imperial:0.087" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Silver; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pcb Stampet, 1.1Mm; Tab Size Metric Ettinger - 10AC9869 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Stampet, 1.1Mm; Tab Size Metric Ettinger
10AC9869
Terminal, Pcb Stampet, 1.1Mm; Tab Size Metric Ettinger 10AC9869
TERMINAL, PCB STAMPET, 1.1MM; Tab Size - Metric:2.2mm x 0.5mm; Tab Size - Imperial:0.087" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Silver; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, PCB STAMPET, 1.1MM; Tab Size - Metric:2.2mm x 0.5mm; Tab Size - Imperial:0.087" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Silver; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9869
Product Name Terminal, Pcb Stampet, 1.1Mm; Tab Size Metric Ettinger
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers