ETTINGER GmbH Terminal, Pcb Stampet, 1.1Mm; Tab Size Metric Ettinger 13.13.525

Description
TERMINAL, PCB STAMPET, 1.1MM; Tab Size - Metric:3.5mm x 0.6mm; Tab Size - Imperial:0.138" x 0.024"; Terminal Material:Bronze; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PCB STAMPET, 1.1MM; Tab Size - Metric:3.5mm x 0.6mm; Tab Size - Imperial:0.138" x 0.024"; Terminal Material:Bronze; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pcb Stampet, 1.1Mm; Tab Size Metric Ettinger - 10AC9868 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Stampet, 1.1Mm; Tab Size Metric Ettinger
10AC9868
Terminal, Pcb Stampet, 1.1Mm; Tab Size Metric Ettinger 10AC9868
TERMINAL, PCB STAMPET, 1.1MM; Tab Size - Metric:3.5mm x 0.6mm; Tab Size - Imperial:0.138" x 0.024"; Terminal Material:Bronze; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, PCB STAMPET, 1.1MM; Tab Size - Metric:3.5mm x 0.6mm; Tab Size - Imperial:0.138" x 0.024"; Terminal Material:Bronze; Mounting Hole Dia:1.1mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9868
Product Name Terminal, Pcb Stampet, 1.1Mm; Tab Size Metric Ettinger
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2217.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers