ETTINGER GmbH Terminal, Pcb Stampet, 1.1Mm; Tab Size Metric Ettinger 13.13.519

Description
TERMINAL, PCB STAMPET, 1.1MM; Tab Size - Metric:2.5mm x 0.5mm; Tab Size - Imperial:0.098" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Silver; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PCB STAMPET, 1.1MM; Tab Size - Metric:2.5mm x 0.5mm; Tab Size - Imperial:0.098" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Silver; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pcb Stampet, 1.1Mm; Tab Size Metric Ettinger - 10AC9867 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Stampet, 1.1Mm; Tab Size Metric Ettinger
10AC9867
Terminal, Pcb Stampet, 1.1Mm; Tab Size Metric Ettinger 10AC9867
TERMINAL, PCB STAMPET, 1.1MM; Tab Size - Metric:2.5mm x 0.5mm; Tab Size - Imperial:0.098" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Silver; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

TERMINAL, PCB STAMPET, 1.1MM; Tab Size - Metric:2.5mm x 0.5mm; Tab Size - Imperial:0.098" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.1mm; Terminal Plating:Silver; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 10AC9867
Product Name Terminal, Pcb Stampet, 1.1Mm; Tab Size Metric Ettinger
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details