ETTINGER GmbH Contact, Socket, Crimp, 1.3Mm Plug; Product Range Ettinger 12.15.169

Description
CONTACT, SOCKET, CRIMP, 1.3MM PLUG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:Ettinger 1.3mm Dia Plugs; Wire Size AWG Min:-; RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 1.3MM PLUG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:Ettinger 1.3mm Dia Plugs; Wire Size AWG Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 1.3Mm Plug; Product Range Ettinger - 10AC9850 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 1.3Mm Plug; Product Range Ettinger
10AC9850
Contact, Socket, Crimp, 1.3Mm Plug; Product Range Ettinger 10AC9850
CONTACT, SOCKET, CRIMP, 1.3MM PLUG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:Ettinger 1.3mm Dia Plugs; Wire Size AWG Min:-; RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 1.3MM PLUG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:Ettinger 1.3mm Dia Plugs; Wire Size AWG Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10AC9850
Product Name Contact, Socket, Crimp, 1.3Mm Plug; Product Range Ettinger
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Male to SMA Male, Adapter - 9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details