ETTINGER GmbH Solder Contact, 1.3Mm Plugs, Non Insul; Product Range Ettinger 12.15.159

Description
SOLDER CONTACT, 1.3MM PLUGS, NON INSUL; Product Range:-; Termination:Solder; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:1/20"; Insulation:Non Insulated; RoHS Compliant: Yes
Datasheet
Description
SOLDER CONTACT, 1.3MM PLUGS, NON INSUL; Product Range:-; Termination:Solder; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:1/20"; Insulation:Non Insulated; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Contact, 1.3Mm Plugs, Non Insul; Product Range Ettinger - 11AC2091 - Newark, An Avnet Company
Chicago, IL, United States
Solder Contact, 1.3Mm Plugs, Non Insul; Product Range Ettinger
11AC2091
Solder Contact, 1.3Mm Plugs, Non Insul; Product Range Ettinger 11AC2091
SOLDER CONTACT, 1.3MM PLUGS, NON INSUL; Product Range:-; Termination:Solder; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:1/20"; Insulation:Non Insulated; RoHS Compliant: Yes

SOLDER CONTACT, 1.3MM PLUGS, NON INSUL; Product Range:-; Termination:Solder; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:1/20"; Insulation:Non Insulated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 11AC2091
Product Name Solder Contact, 1.3Mm Plugs, Non Insul; Product Range Ettinger
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Un-Insulated Ferrules - 2224.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details