ETTINGER GmbH Spacer, Unc4/40X5/m3; Standoff Material Ettinger 09.34.651

Description
SPACER, UNC4/40X5/M3; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:09.34 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, UNC4/40X5/M3; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:09.34 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Unc4/40X5/m3; Standoff Material Ettinger - 59M4178 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Unc4/40X5/m3; Standoff Material Ettinger
59M4178
Spacer, Unc4/40X5/m3; Standoff Material Ettinger 59M4178
SPACER, UNC4/40X5/M3; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:09.34 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, UNC4/40X5/M3; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:09.34 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4178
Product Name Spacer, Unc4/40X5/m3; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers