ETTINGER GmbH Spacer, 35/m4/1.8P; Pcb Support Type Ettinger 06.84.356

Description
SPACER, 35/M4/1.8P; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:35mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External Diameter:6mm;RoHS Compliant: Yes
Datasheet
Description
SPACER, 35/M4/1.8P; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:35mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External Diameter:6mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 35/m4/1.8P; Pcb Support Type Ettinger - 59M4145 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 35/m4/1.8P; Pcb Support Type Ettinger
59M4145
Spacer, 35/m4/1.8P; Pcb Support Type Ettinger 59M4145
SPACER, 35/M4/1.8P; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:35mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External Diameter:6mm;RoHS Compliant: Yes

SPACER, 35/M4/1.8P; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:35mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External Diameter:6mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4145
Product Name Spacer, 35/m4/1.8P; Pcb Support Type Ettinger
Outside Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 109471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.2362 inch (6 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-6 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details