ETTINGER GmbH Pcb Support, Snap-In, Nylon 6.6, 12Mm; Pcb Support Type Ettinger 06.74.126

Description
PCB SUPPORT, SNAP-IN, NYLON 6.6, 12MM; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:4.6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
PCB SUPPORT, SNAP-IN, NYLON 6.6, 12MM; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:4.6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Snap-In, Nylon 6.6, 12Mm; Pcb Support Type Ettinger - 58Y7690 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Snap-In, Nylon 6.6, 12Mm; Pcb Support Type Ettinger
58Y7690
Pcb Support, Snap-In, Nylon 6.6, 12Mm; Pcb Support Type Ettinger 58Y7690
PCB SUPPORT, SNAP-IN, NYLON 6.6, 12MM; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:4.6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

PCB SUPPORT, SNAP-IN, NYLON 6.6, 12MM; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:4.6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7690
Product Name Pcb Support, Snap-In, Nylon 6.6, 12Mm; Pcb Support Type Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-16ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers