ETTINGER GmbH Spacer, 20/m3/1.8-Pa; Pcb Support Type Ettinger 06.53.206

Description
SPACER, 20/M3/1.8-PA; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:20mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; Bore Size:3mm; RoHS Compliant: Yes
Datasheet
Description
SPACER, 20/M3/1.8-PA; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:20mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; Bore Size:3mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 20/m3/1.8-Pa; Pcb Support Type Ettinger - 59M4112 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 20/m3/1.8-Pa; Pcb Support Type Ettinger
59M4112
Spacer, 20/m3/1.8-Pa; Pcb Support Type Ettinger 59M4112
SPACER, 20/M3/1.8-PA; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:20mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; Bore Size:3mm; RoHS Compliant: Yes

SPACER, 20/M3/1.8-PA; PCB Support Type:Studded Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:20mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; Bore Size:3mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4112
Product Name Spacer, 20/m3/1.8-Pa; Pcb Support Type Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2240479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
0.156
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details