ETTINGER GmbH Spacer, 15.9-Pa/kl; Pcb Support Type Ettinger 06.21.815

Description
SPACER, 15.9-PA/KL; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:3.2mm; RoHS Compliant: Yes
Datasheet
Description
SPACER, 15.9-PA/KL; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:3.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 15.9-Pa/kl; Pcb Support Type Ettinger - 59M4106 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 15.9-Pa/kl; Pcb Support Type Ettinger
59M4106
Spacer, 15.9-Pa/kl; Pcb Support Type Ettinger 59M4106
SPACER, 15.9-PA/KL; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:3.2mm; RoHS Compliant: Yes

SPACER, 15.9-PA/KL; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:3.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:3.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4106
Product Name Spacer, 15.9-Pa/kl; Pcb Support Type Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1610119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1575 inch (4 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-8 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers