ETTINGER GmbH Spacer, 4.8-Pa/kl; Pcb Support Type Ettinger 06.21.046

Description
SPACER, 4.8-PA/KL; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External RoHS Compliant: Yes
Description
SPACER, 4.8-PA/KL; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer, 4.8-Pa/kl, is a PCB support type designed for use with circuit boards. It features a length of 4.8 mm and is made from Nylon 66, ensuring durability and resistance to various environmental factors. The spacer has a sticking thread type and a bore diameter of 4.0 mm, making it suitable for specific mounting applications. It is compliant with UL94 V-2 for flammability and adheres to RoHS regulations, confirming its safety and environmental standards. The product is designed for board thicknesses of 1.60 mm and has a natural color finish. This spacer is ideal for engineers looking for reliable PCB support solutions.

Datasheet Summary
Powered by GS/AI

The Spacer, 4.8-Pa/kl, is a PCB support type designed for use with circuit boards. It features a length of 4.8 mm and is made from Nylon 66, ensuring durability and resistance to various environmental factors. The spacer has a sticking thread type and a bore diameter of 4.0 mm, making it suitable for specific mounting applications. It is compliant with UL94 V-2 for flammability and adheres to RoHS regulations, confirming its safety and environmental standards. The product is designed for board thicknesses of 1.60 mm and has a natural color finish. This spacer is ideal for engineers looking for reliable PCB support solutions.

Suppliers

Company
Product
Description
Supplier Links
Spacer, 4.8-Pa/kl; Pcb Support Type Ettinger - 59M4095 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 4.8-Pa/kl; Pcb Support Type Ettinger
59M4095
Spacer, 4.8-Pa/kl; Pcb Support Type Ettinger 59M4095
SPACER, 4.8-PA/KL; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External RoHS Compliant: Yes

SPACER, 4.8-PA/KL; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bore Diameter Nom:4mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4095
Product Name Spacer, 4.8-Pa/kl; Pcb Support Type Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 2240436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details