ETTINGER GmbH Hole Plug, Ldpe, 18.3Mm Hole Dia; Plug Material Ettinger 055 0183 000 03

Description
HOLE PLUG, LDPE, 18.3MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:21.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural;RoHS Compliant: Yes
Datasheet
Description
HOLE PLUG, LDPE, 18.3MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:21.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plug, Ldpe, 18.3Mm Hole Dia; Plug Material Ettinger - 42M2723 - Newark, An Avnet Company
Chicago, IL, United States
Hole Plug, Ldpe, 18.3Mm Hole Dia; Plug Material Ettinger
42M2723
Hole Plug, Ldpe, 18.3Mm Hole Dia; Plug Material Ettinger 42M2723
HOLE PLUG, LDPE, 18.3MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:21.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural;RoHS Compliant: Yes

HOLE PLUG, LDPE, 18.3MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:21.5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 42M2723
Product Name Hole Plug, Ldpe, 18.3Mm Hole Dia; Plug Material Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Low Bleed High Temperatre Septa - 75837 - Hamilton Company
Specs
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details