ETTINGER GmbH Hole Plug, Ldpe, 4.4Mm Hole Dia; Plug Material Ettinger 055 0044 000 03

Description
HOLE PLUG, LDPE, 4.4MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:9mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural; ForRoHS Compliant: Yes
Datasheet
Description
HOLE PLUG, LDPE, 4.4MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:9mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural; ForRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plug, Ldpe, 4.4Mm Hole Dia; Plug Material Ettinger - 42M2719 - Newark, An Avnet Company
Chicago, IL, United States
Hole Plug, Ldpe, 4.4Mm Hole Dia; Plug Material Ettinger
42M2719
Hole Plug, Ldpe, 4.4Mm Hole Dia; Plug Material Ettinger 42M2719
HOLE PLUG, LDPE, 4.4MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:9mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural; ForRoHS Compliant: Yes

HOLE PLUG, LDPE, 4.4MM HOLE DIA; Plug Material:PE (Polyethylene); Thread Size - Imperial:-; Thread Size - Metric:-; External Diameter:9mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Accessory Type:Blindhole Cap; Colour:Natural; ForRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 42M2719
Product Name Hole Plug, Ldpe, 4.4Mm Hole Dia; Plug Material Ettinger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2116792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M32
View Details