ETTINGER GmbH Spacer, Round, Steel, M6, 20Mm; Spacer Type Ettinger 05.66.201

Description
SPACER, ROUND, STEEL, M6, 20MM; Spacer Type:Round; Spacer Material:Steel; Outer Diameter:10mm; Inner Diameter:6.4mm; Overall Length:20mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, STEEL, M6, 20MM; Spacer Type:Round; Spacer Material:Steel; Outer Diameter:10mm; Inner Diameter:6.4mm; Overall Length:20mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Steel, M6, 20Mm; Spacer Type Ettinger - 58Y7684 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Steel, M6, 20Mm; Spacer Type Ettinger
58Y7684
Spacer, Round, Steel, M6, 20Mm; Spacer Type Ettinger 58Y7684
SPACER, ROUND, STEEL, M6, 20MM; Spacer Type:Round; Spacer Material:Steel; Outer Diameter:10mm; Inner Diameter:6.4mm; Overall Length:20mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SPACER, ROUND, STEEL, M6, 20MM; Spacer Type:Round; Spacer Material:Steel; Outer Diameter:10mm; Inner Diameter:6.4mm; Overall Length:20mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7684
Product Name Spacer, Round, Steel, M6, 20Mm; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details