ETTINGER GmbH Spacer, Round, Steel, M4, 6Mm; Spacer Type Ettinger 05.64.063

Description
SPACER, ROUND, STEEL, M4, 6MM; Spacer Type:Round; Spacer Material:Steel; Outer Diameter:6mm; Inner Diameter:4.5mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, STEEL, M4, 6MM; Spacer Type:Round; Spacer Material:Steel; Outer Diameter:6mm; Inner Diameter:4.5mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Steel, M4, 6Mm; Spacer Type Ettinger - 58Y7681 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Steel, M4, 6Mm; Spacer Type Ettinger
58Y7681
Spacer, Round, Steel, M4, 6Mm; Spacer Type Ettinger 58Y7681
SPACER, ROUND, STEEL, M4, 6MM; Spacer Type:Round; Spacer Material:Steel; Outer Diameter:6mm; Inner Diameter:4.5mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SPACER, ROUND, STEEL, M4, 6MM; Spacer Type:Round; Spacer Material:Steel; Outer Diameter:6mm; Inner Diameter:4.5mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7681
Product Name Spacer, Round, Steel, M4, 6Mm; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 221134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Steel Standoffs - BSO-024-12ZI - bisco industries
Specs
Type & Shape Standoff
View Details