ETTINGER GmbH Mounting Block, M4, Sw7 X L15Mm; Standoff Material Ettinger 05.60.344

Description
MOUNTING BLOCK, M4, SW7 X L15MM; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.60 Series; Overall Length:15mm; External Width:7mm; SVHC:No RoHS Compliant: Yes
Datasheet
Description
MOUNTING BLOCK, M4, SW7 X L15MM; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.60 Series; Overall Length:15mm; External Width:7mm; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Block, M4, Sw7 X L15Mm; Standoff Material Ettinger - 55W4507 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Block, M4, Sw7 X L15Mm; Standoff Material Ettinger
55W4507
Mounting Block, M4, Sw7 X L15Mm; Standoff Material Ettinger 55W4507
MOUNTING BLOCK, M4, SW7 X L15MM; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.60 Series; Overall Length:15mm; External Width:7mm; SVHC:No RoHS Compliant: Yes

MOUNTING BLOCK, M4, SW7 X L15MM; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.60 Series; Overall Length:15mm; External Width:7mm; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 55W4507
Product Name Mounting Block, M4, Sw7 X L15Mm; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
1/4
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.2500 inch (6.35 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details