ETTINGER GmbH Spacer, 4/8X5-Ni; Spacer Type Ettinger 05.54.053

Description
SPACER, 4/8X5-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:8mm; External Length / RoHS Compliant: Yes
Datasheet
Description
SPACER, 4/8X5-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:8mm; External Length / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 4/8X5-Ni; Spacer Type Ettinger - 59M4059 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 4/8X5-Ni; Spacer Type Ettinger
59M4059
Spacer, 4/8X5-Ni; Spacer Type Ettinger 59M4059
SPACER, 4/8X5-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:8mm; External Length / RoHS Compliant: Yes

SPACER, 4/8X5-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:8mm; External Length / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4059
Product Name Spacer, 4/8X5-Ni; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Steel Standoffs - BSO-3.5M3-14ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details