ETTINGER GmbH Spacer, 3/6X5.0-Ni; Spacer Type Ettinger 05.53.053

Description
SPACER, 3/6X5.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:6mm; External Length / RoHS Compliant: Yes
Datasheet
Description
SPACER, 3/6X5.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:6mm; External Length / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 3/6X5.0-Ni; Spacer Type Ettinger - 59M4048 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 3/6X5.0-Ni; Spacer Type Ettinger
59M4048
Spacer, 3/6X5.0-Ni; Spacer Type Ettinger 59M4048
SPACER, 3/6X5.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:6mm; External Length / RoHS Compliant: Yes

SPACER, 3/6X5.0-NI; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:5mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Nickel; External Diameter:6mm; External Length / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4048
Product Name Spacer, 3/6X5.0-Ni; Spacer Type Ettinger
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2795 inch (7.1 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details