ETTINGER GmbH Standoff, Round Female, Nylon, 20Mm, M4; Standoff Material Ettinger 05.34.820

Description
STANDOFF, ROUND FEMALE, NYLON, 20MM, M4; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:20mm; Product Range:-; Overall RoHS Compliant: Yes
Datasheet
Description
STANDOFF, ROUND FEMALE, NYLON, 20MM, M4; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:20mm; Product Range:-; Overall RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Female, Nylon, 20Mm, M4; Standoff Material Ettinger - 10AC9594 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 20Mm, M4; Standoff Material Ettinger
10AC9594
Standoff, Round Female, Nylon, 20Mm, M4; Standoff Material Ettinger 10AC9594
STANDOFF, ROUND FEMALE, NYLON, 20MM, M4; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:20mm; Product Range:-; Overall RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 20MM, M4; Standoff Material:Nylon (Polyamide), Glass Fibre Reinforced; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:20mm; Product Range:-; Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AC9594
Product Name Standoff, Round Female, Nylon, 20Mm, M4; Standoff Material Ettinger
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2756 inch (7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Steel Standoffs - BSO-024-30ZI - bisco industries
Specs
Type & Shape Standoff
View Details