ETTINGER GmbH Spacer, M3X15/i-A; Standoff Material Ettinger 05.28.315

Description
SPACER, M3X15/I-A; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hinged Hex Male-Female; Body Length:15mm; Product Range:05.28 Series; Overall Length:15mm; External Width:5.5mm; SVHC:No RoHS Compliant: Yes
Datasheet
Description
SPACER, M3X15/I-A; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hinged Hex Male-Female; Body Length:15mm; Product Range:05.28 Series; Overall Length:15mm; External Width:5.5mm; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X15/i-A; Standoff Material Ettinger - 59M4031 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X15/i-A; Standoff Material Ettinger
59M4031
Spacer, M3X15/i-A; Standoff Material Ettinger 59M4031
SPACER, M3X15/I-A; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hinged Hex Male-Female; Body Length:15mm; Product Range:05.28 Series; Overall Length:15mm; External Width:5.5mm; SVHC:No RoHS Compliant: Yes

SPACER, M3X15/I-A; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hinged Hex Male-Female; Body Length:15mm; Product Range:05.28 Series; Overall Length:15mm; External Width:5.5mm; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4031
Product Name Spacer, M3X15/i-A; Standoff Material Ettinger
Type & Shape Standoff; Hinged Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
3/8 Hex Female Threaded Standoff - 1452A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers