ETTINGER GmbH Hinged Standoff, M5X30-Vzk; Standoff Material Ettinger 05.25.301

Description
HINGED STANDOFF, M5X30-VZK; Standoff Material:Steel; Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hinged Hex Female; Body Length:30mm; Product Range:05.25 Series; Overall Length:30mm; External Width:10mm; SVHC:No RoHS Compliant: Yes
Datasheet
Description
HINGED STANDOFF, M5X30-VZK; Standoff Material:Steel; Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hinged Hex Female; Body Length:30mm; Product Range:05.25 Series; Overall Length:30mm; External Width:10mm; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hinged Standoff, M5X30-Vzk; Standoff Material Ettinger - 59M4029 - Newark, An Avnet Company
Chicago, IL, United States
Hinged Standoff, M5X30-Vzk; Standoff Material Ettinger
59M4029
Hinged Standoff, M5X30-Vzk; Standoff Material Ettinger 59M4029
HINGED STANDOFF, M5X30-VZK; Standoff Material:Steel; Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hinged Hex Female; Body Length:30mm; Product Range:05.25 Series; Overall Length:30mm; External Width:10mm; SVHC:No RoHS Compliant: Yes

HINGED STANDOFF, M5X30-VZK; Standoff Material:Steel; Thread Size - Metric:M5; Thread Size - Imperial:-; Standoff Type:Hinged Hex Female; Body Length:30mm; Product Range:05.25 Series; Overall Length:30mm; External Width:10mm; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4029
Product Name Hinged Standoff, M5X30-Vzk; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hinged Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details