ETTINGER GmbH Spacer, M2.5/d2.5-15; Standoff Material Ettinger 05.20.215

Description
SPACER, M2.5/D2.5-15; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:05.20 Series; Overall Length:20mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M2.5/D2.5-15; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:05.20 Series; Overall Length:20mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M2.5/d2.5-15; Standoff Material Ettinger - 59M4016 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M2.5/d2.5-15; Standoff Material Ettinger
59M4016
Spacer, M2.5/d2.5-15; Standoff Material Ettinger 59M4016
SPACER, M2.5/D2.5-15; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:05.20 Series; Overall Length:20mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M2.5/D2.5-15; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:05.20 Series; Overall Length:20mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4016
Product Name Spacer, M2.5/d2.5-15; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 1610125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7874 inch (20 mm)
View Details
3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details