ETTINGER GmbH Spacer, M4, 8Mm Length; Standoff Material Ettinger 05.14.083

Description
SPACER, M4, 8MM LENGTH; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Product Range:05.14 Series; Overall Length:16mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M4, 8MM LENGTH; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Product Range:05.14 Series; Overall Length:16mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M4, 8Mm Length; Standoff Material Ettinger - 59M3979 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M4, 8Mm Length; Standoff Material Ettinger
59M3979
Spacer, M4, 8Mm Length; Standoff Material Ettinger 59M3979
SPACER, M4, 8MM LENGTH; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Product Range:05.14 Series; Overall Length:16mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M4, 8MM LENGTH; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Product Range:05.14 Series; Overall Length:16mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3979
Product Name Spacer, M4, 8Mm Length; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-3.5M3-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details