ETTINGER GmbH Spacer, M3X7-Ni; Standoff Material Ettinger 05.03.073

Description
SPACER, M3X7-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:7mm; Product Range:05.03 Series; Overall Length:7mm; External Width:5.5mm; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes
Datasheet
Description
SPACER, M3X7-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:7mm; Product Range:05.03 Series; Overall Length:7mm; External Width:5.5mm; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X7-Ni; Standoff Material Ettinger - 59M3893 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X7-Ni; Standoff Material Ettinger
59M3893
Spacer, M3X7-Ni; Standoff Material Ettinger 59M3893
SPACER, M3X7-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:7mm; Product Range:05.03 Series; Overall Length:7mm; External Width:5.5mm; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

SPACER, M3X7-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:7mm; Product Range:05.03 Series; Overall Length:7mm; External Width:5.5mm; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3893
Product Name Spacer, M3X7-Ni; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-M4-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details