ETTINGER GmbH Lock Washer, Steel, 3.2Mm, 6.2Mm; Internal Diameter Ettinger 03.20.031

Description
LOCK WASHER, STEEL, 3.2MM, 6.2MM; Internal Diameter:3.2mm; External Diameter:6.2mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
LOCK WASHER, STEEL, 3.2MM, 6.2MM; Internal Diameter:3.2mm; External Diameter:6.2mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock Washer, Steel, 3.2Mm, 6.2Mm; Internal Diameter Ettinger - 58Y7599 - Newark, An Avnet Company
Chicago, IL, United States
Lock Washer, Steel, 3.2Mm, 6.2Mm; Internal Diameter Ettinger
58Y7599
Lock Washer, Steel, 3.2Mm, 6.2Mm; Internal Diameter Ettinger 58Y7599
LOCK WASHER, STEEL, 3.2MM, 6.2MM; Internal Diameter:3.2mm; External Diameter:6.2mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

LOCK WASHER, STEEL, 3.2MM, 6.2MM; Internal Diameter:3.2mm; External Diameter:6.2mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Zinc; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 58Y7599
Product Name Lock Washer, Steel, 3.2Mm, 6.2Mm; Internal Diameter Ettinger
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Wave Spring - C112-L3 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washers - 7976077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.413 inch (10.500 mm)
View Details
Washers & Shims - PW-40X50X0.5 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.450 to 0.500 inch (11.430 to 12.700 mm)
View Details