ETTINGER GmbH Lock Washer, Steel, 6.4Mm, 10Mm; Internal Diameter Ettinger 03.04.063

Description
LOCK WASHER, STEEL, 6.4MM, 10MM; Internal Diameter:6.4mm; External Diameter:10mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Nickel; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet
Description
LOCK WASHER, STEEL, 6.4MM, 10MM; Internal Diameter:6.4mm; External Diameter:10mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Nickel; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock Washer, Steel, 6.4Mm, 10Mm; Internal Diameter Ettinger - 58Y7590 - Newark, An Avnet Company
Chicago, IL, United States
Lock Washer, Steel, 6.4Mm, 10Mm; Internal Diameter Ettinger
58Y7590
Lock Washer, Steel, 6.4Mm, 10Mm; Internal Diameter Ettinger 58Y7590
LOCK WASHER, STEEL, 6.4MM, 10MM; Internal Diameter:6.4mm; External Diameter:10mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Nickel; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

LOCK WASHER, STEEL, 6.4MM, 10MM; Internal Diameter:6.4mm; External Diameter:10mm; Fastener Material:Steel; Thread Size - Metric:-; Fastener Plating:Nickel; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 58Y7590
Product Name Lock Washer, Steel, 6.4Mm, 10Mm; Internal Diameter Ettinger
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details
Valve Wave Springs - L200-L4 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
View Details
Washer - 7089A4/316L230109 - BUMAX®
Specs
Material StainlessSteel; Austenitic
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details