ETTINGER GmbH Screw, Pan Head Torx, M4, 10Mm; Thread Size Imperial Ettinger 01.97.446

Description
SCREW, PAN HEAD TORX, M4, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD TORX, M4, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Torx, M4, 10Mm; Thread Size Imperial Ettinger - 58Y7573 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Torx, M4, 10Mm; Thread Size Imperial Ettinger
58Y7573
Screw, Pan Head Torx, M4, 10Mm; Thread Size Imperial Ettinger 58Y7573
SCREW, PAN HEAD TORX, M4, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

SCREW, PAN HEAD TORX, M4, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y7573
Product Name Screw, Pan Head Torx, M4, 10Mm; Thread Size Imperial Ettinger
Head Type Pan Head; Other; Pan Head Torx
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Cap Screw, 6 mm Long, Qty 50 - SH4MS06 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details
Screw, Stainless Steel, Polished - 58-21-214-24 - Southco
Specs
Material Stainless Steel
Inch 1/4"
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7859 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.3750 inch (9.53 mm)
View Details