ETTINGER GmbH Screw, Pan Head Torx, Ss, M2.5, 5Mm; Thread Size Metric Ettinger 01.64.212

Description
SCREW, PAN HEAD TORX, SS, M2.5, 5MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:5mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD TORX, SS, M2.5, 5MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:5mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Torx, Ss, M2.5, 5Mm; Thread Size Metric Ettinger - 58Y7572 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Torx, Ss, M2.5, 5Mm; Thread Size Metric Ettinger
58Y7572
Screw, Pan Head Torx, Ss, M2.5, 5Mm; Thread Size Metric Ettinger 58Y7572
SCREW, PAN HEAD TORX, SS, M2.5, 5MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:5mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD TORX, SS, M2.5, 5MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:5mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y7572
Product Name Screw, Pan Head Torx, Ss, M2.5, 5Mm; Thread Size Metric Ettinger
Head Type Pan Head; Other; Pan Head Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Fast Lead Screw, Medium Size Steel, - 12-99-695 - Southco
Specs
Material Steel
Length 0.7362 inch (18.7 mm)
View Details
Machine Screw - 335-1148-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details