ETTINGER GmbH Screw, Countersunk Torx, Steel, M3, 8Mm; Thread Size Metric Ettinger 01.55.331

Description
SCREW, COUNTERSUNK TORX, STEEL, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Torx; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
SCREW, COUNTERSUNK TORX, STEEL, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Torx; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Torx, Steel, M3, 8Mm; Thread Size Metric Ettinger - 58Y7571 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Torx, Steel, M3, 8Mm; Thread Size Metric Ettinger
58Y7571
Screw, Countersunk Torx, Steel, M3, 8Mm; Thread Size Metric Ettinger 58Y7571
SCREW, COUNTERSUNK TORX, STEEL, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Torx; Product Range:-; SVHC:No RoHS Compliant: Yes

SCREW, COUNTERSUNK TORX, STEEL, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Torx; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y7571
Product Name Screw, Countersunk Torx, Steel, M3, 8Mm; Thread Size Metric Ettinger
Head Type Flat Head; Other; Flat / Countersunk Head Torx
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7857 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details