ETTINGER GmbH Screw, Pan Head Torx, Steel, M2.5, 6Mm; Thread Size Metric Ettinger 01.51.221

Description
SCREW, PAN HEAD TORX, STEEL, M2.5, 6MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SCREW, PAN HEAD TORX, STEEL, M2.5, 6MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Screw, Pan Head Torx, Steel, M2.5, 6mm is a threaded fastener designed for various applications. It features a Torx drive, which provides better torque transfer and reduces the risk of stripping compared to traditional screw heads. The screw is made from steel with a strength grade of 8.8 and is zinc plated with a clear chromate blue finish for corrosion resistance. It conforms to DIN 7985 and ISO 7085 standards, ensuring compatibility with industry specifications. The head diameter is 5.00 mm and the head height is 2.00 mm. This product is RoHS II compliant and free from SVHC substances, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Screw, Pan Head Torx, Steel, M2.5, 6mm is a threaded fastener designed for various applications. It features a Torx drive, which provides better torque transfer and reduces the risk of stripping compared to traditional screw heads. The screw is made from steel with a strength grade of 8.8 and is zinc plated with a clear chromate blue finish for corrosion resistance. It conforms to DIN 7985 and ISO 7085 standards, ensuring compatibility with industry specifications. The head diameter is 5.00 mm and the head height is 2.00 mm. This product is RoHS II compliant and free from SVHC substances, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Torx, Steel, M2.5, 6Mm; Thread Size Metric Ettinger - 58Y7570 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Torx, Steel, M2.5, 6Mm; Thread Size Metric Ettinger
58Y7570
Screw, Pan Head Torx, Steel, M2.5, 6Mm; Thread Size Metric Ettinger 58Y7570
SCREW, PAN HEAD TORX, STEEL, M2.5, 6MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, PAN HEAD TORX, STEEL, M2.5, 6MM; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y7570
Product Name Screw, Pan Head Torx, Steel, M2.5, 6Mm; Thread Size Metric Ettinger
Head Type Pan Head; Other; Pan Head Torx
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Slotted
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M4 X 0.70 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M4
View Details
Socket Screws - 1247173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives Hex
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details