ETTINGER GmbH Screw, Pan Head Torx, M4.2, 16Mm; Thread Size Imperial Ettinger 01.26.461

Description
SCREW, PAN HEAD TORX, M4.2, 16MM; Thread Size - Imperial:-; Thread Size - Metric:M4.2; Screw Length:16mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD TORX, M4.2, 16MM; Thread Size - Imperial:-; Thread Size - Metric:M4.2; Screw Length:16mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Torx, M4.2, 16Mm; Thread Size Imperial Ettinger - 58Y7568 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Torx, M4.2, 16Mm; Thread Size Imperial Ettinger
58Y7568
Screw, Pan Head Torx, M4.2, 16Mm; Thread Size Imperial Ettinger 58Y7568
SCREW, PAN HEAD TORX, M4.2, 16MM; Thread Size - Imperial:-; Thread Size - Metric:M4.2; Screw Length:16mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes

SCREW, PAN HEAD TORX, M4.2, 16MM; Thread Size - Imperial:-; Thread Size - Metric:M4.2; Screw Length:16mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y7568
Product Name Screw, Pan Head Torx, M4.2, 16Mm; Thread Size Imperial Ettinger
Head Type Pan Head; Other; Pan Head Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Cap Screw, 10 mm Long, Qty 50 - SH4MS10 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details
Machine Screw - R10-24X7/162701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details