ETTINGER GmbH Screw, Pan Head Torx, M2.9, 9.5Mm; Thread Size Imperial Ettinger 01.26.141

Description
SCREW, PAN HEAD TORX, M2.9, 9.5MM; Thread Size - Imperial:-; Thread Size - Metric:M2.9; Screw Length:9.5mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD TORX, M2.9, 9.5MM; Thread Size - Imperial:-; Thread Size - Metric:M2.9; Screw Length:9.5mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Torx, M2.9, 9.5Mm; Thread Size Imperial Ettinger - 58Y7567 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Torx, M2.9, 9.5Mm; Thread Size Imperial Ettinger
58Y7567
Screw, Pan Head Torx, M2.9, 9.5Mm; Thread Size Imperial Ettinger 58Y7567
SCREW, PAN HEAD TORX, M2.9, 9.5MM; Thread Size - Imperial:-; Thread Size - Metric:M2.9; Screw Length:9.5mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

SCREW, PAN HEAD TORX, M2.9, 9.5MM; Thread Size - Imperial:-; Thread Size - Metric:M2.9; Screw Length:9.5mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y7567
Product Name Screw, Pan Head Torx, M2.9, 9.5Mm; Thread Size Imperial Ettinger
Head Type Pan Head; Other; Pan Head Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7853 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details