ETTINGER GmbH Screw, Pan Head Torx, M2.9, 6.5Mm; Thread Size Imperial Ettinger 01.26.121

Description
SCREW, PAN HEAD TORX, M2.9, 6.5MM; Thread Size - Imperial:-; Thread Size - Metric:M2.9; Screw Length:6.5mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD TORX, M2.9, 6.5MM; Thread Size - Imperial:-; Thread Size - Metric:M2.9; Screw Length:6.5mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Torx, M2.9, 6.5Mm; Thread Size Imperial Ettinger - 58Y7566 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Torx, M2.9, 6.5Mm; Thread Size Imperial Ettinger
58Y7566
Screw, Pan Head Torx, M2.9, 6.5Mm; Thread Size Imperial Ettinger 58Y7566
SCREW, PAN HEAD TORX, M2.9, 6.5MM; Thread Size - Imperial:-; Thread Size - Metric:M2.9; Screw Length:6.5mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

SCREW, PAN HEAD TORX, M2.9, 6.5MM; Thread Size - Imperial:-; Thread Size - Metric:M2.9; Screw Length:6.5mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Pan Head Torx; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y7566
Product Name Screw, Pan Head Torx, M2.9, 6.5Mm; Thread Size Imperial Ettinger
Head Type Pan Head; Other; Pan Head Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - 335-1097-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details