ETTINGER GmbH Screw, Pan Head Phillips, Ss A4, M3, 8Mm; Thread Size Metric Ettinger 01.17.339

Description
SCREW, PAN HEAD PHILLIPS, SS A4, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Stainless Steel A4; Fastener Plating:-; Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
SCREW, PAN HEAD PHILLIPS, SS A4, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Stainless Steel A4; Fastener Plating:-; Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Phillips, Ss A4, M3, 8Mm; Thread Size Metric Ettinger - 58Y7564 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Phillips, Ss A4, M3, 8Mm; Thread Size Metric Ettinger
58Y7564
Screw, Pan Head Phillips, Ss A4, M3, 8Mm; Thread Size Metric Ettinger 58Y7564
SCREW, PAN HEAD PHILLIPS, SS A4, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Stainless Steel A4; Fastener Plating:-; Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No RoHS Compliant: Yes

SCREW, PAN HEAD PHILLIPS, SS A4, M3, 8MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:8mm; Fastener Material:Stainless Steel A4; Fastener Plating:-; Screw Head Style:Pan Head Phillips; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y7564
Product Name Screw, Pan Head Phillips, Ss A4, M3, 8Mm; Thread Size Metric Ettinger
Head Type Pan Head; Other; Pan Head Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Cap Screw, 6 mm Long, Qty 50 - SH4MS06 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details
Phillips Recessed Metric Pan Head Screw - Type RM SEELSKREW® - M2.5 X 0.45 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details