ETTINGER GmbH Screw, Slotted Cheese , Ss A4, M3, 16Mm; Thread Size Metric Ettinger 01.14.369

Description
SCREW, SLOTTED CHEESE , SS A4, M3, 16MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Stainless Steel A4; Fastener Plating:-; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
SCREW, SLOTTED CHEESE , SS A4, M3, 16MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Stainless Steel A4; Fastener Plating:-; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slotted Cheese , Ss A4, M3, 16Mm; Thread Size Metric Ettinger - 58Y7563 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slotted Cheese , Ss A4, M3, 16Mm; Thread Size Metric Ettinger
58Y7563
Screw, Slotted Cheese , Ss A4, M3, 16Mm; Thread Size Metric Ettinger 58Y7563
SCREW, SLOTTED CHEESE , SS A4, M3, 16MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Stainless Steel A4; Fastener Plating:-; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No RoHS Compliant: Yes

SCREW, SLOTTED CHEESE , SS A4, M3, 16MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Stainless Steel A4; Fastener Plating:-; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y7563
Product Name Screw, Slotted Cheese , Ss A4, M3, 16Mm; Thread Size Metric Ettinger
Head Type Other; Cheese Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - 335-1108-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details