ETTINGER GmbH Screw, Slotted Cheese , Ss, M2, 14Mm; Thread Size Metric Ettinger 01.14.157

Description
SCREW, SLOTTED CHEESE , SS, M2, 14MM; Thread Size - Metric:M2; Thread Size - Imperial:-; Screw Length:14mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, SLOTTED CHEESE , SS, M2, 14MM; Thread Size - Metric:M2; Thread Size - Imperial:-; Screw Length:14mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slotted Cheese , Ss, M2, 14Mm; Thread Size Metric Ettinger - 58Y7562 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slotted Cheese , Ss, M2, 14Mm; Thread Size Metric Ettinger
58Y7562
Screw, Slotted Cheese , Ss, M2, 14Mm; Thread Size Metric Ettinger 58Y7562
SCREW, SLOTTED CHEESE , SS, M2, 14MM; Thread Size - Metric:M2; Thread Size - Imperial:-; Screw Length:14mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, SLOTTED CHEESE , SS, M2, 14MM; Thread Size - Metric:M2; Thread Size - Imperial:-; Screw Length:14mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Cheese Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 58Y7562
Product Name Screw, Slotted Cheese , Ss, M2, 14Mm; Thread Size Metric Ettinger
Head Type Other; Cheese Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Machine Screw - 335-1103-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details