POT 5K OHM 0.5W WIREWOUND LINEAR
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 3%, 500mW; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 3%; Product Range:SW22E Series; Potentiometer Mounting:Servo Mount RoHS Compliant: Yes
PRECISION POTENTIOMETER SINGLE T
SW22E Precision Wirewound Single Turn Potentiometer, ± 0.5% Linearity, 0.5 W Power Rating
Brass bushing, stainless steel slotted shaft and gold plated terminals. Electrical Angle: 320°. Mechanical Angle: 320°. Operating Temperature Range: –55°C to +105°C. Power Rating: 1 watt. Starting Torque: 0.8 oz. in. maximum. Stop Strength: 84 oz. in. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, multiple gangs, continuous rotation, center tap.
SP22E. Co-molded conductive plastic element gives superior performance over film type elements. Life Shaft Revolutions: 10,000,000. Resistance tolerance: 10%. Linearity: 1%. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric strength: 500 VAC. Output Smoothness: Below 0.1%.
SW22E. Wirewound element. Life Shaft Revolutions: 500,000. Resistance Tolerance: 3%. Linearity: 0.5%. Insulation Resistance: 1000 Megohms @ 1000 VDC. Dielectric Strength: 1000 VAC.
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 5256-SW22E-5K-ND | 83H7907 | SW22E-5K | 70089251 |
| Product Name | Rotary Potentiometers, Rheostats | Conductive Plastic Potentiometer, 5Kohm, 3%, 500Mw; Track Resistance Eti Systems | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot;Wirewound;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in |
| Category / Application | General Use | General Use | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | |
| Tolerance | 3 +/- % | 3 +/- % | 3 +/- % | 3 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |