ETI Systems, Inc. Rotary Pot, 1K, 0.5W, Panel Mount; Track Resistance Eti Systems SW22E-2336-1K

Description
ROTARY POT, 1K, 0.5W, PANEL MOUNT; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 3%; Product Range:SW22E Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm
Description
ROTARY POT, 1K, 0.5W, PANEL MOUNT; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 3%; Product Range:SW22E Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm

Suppliers

Company
Product
Description
Supplier Links
Rotary Pot, 1K, 0.5W, Panel Mount; Track Resistance Eti Systems - 96H8906 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 1K, 0.5W, Panel Mount; Track Resistance Eti Systems
96H8906
Rotary Pot, 1K, 0.5W, Panel Mount; Track Resistance Eti Systems 96H8906
ROTARY POT, 1K, 0.5W, PANEL MOUNT; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 3%; Product Range:SW22E Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm

ROTARY POT, 1K, 0.5W, PANEL MOUNT; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 3%; Product Range:SW22E Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96H8906
Product Name Rotary Pot, 1K, 0.5W, Panel Mount; Track Resistance Eti Systems
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers