ETI Systems, Inc. Rotary Potentiometers, Rheostats SW22E-1K

Description
SW22E-1K
Request a Quote Datasheet
Description
SW22E-1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-SW22E-1K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-SW22E-1K-ND
Rotary Potentiometers, Rheostats 5256-SW22E-1K-ND
SW22E-1K

SW22E-1K

Buy Now Datasheet
Pot;Wirewound;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in - 70089249 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in
70089249
Pot;Wirewound;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in 70089249
SW22E Precision Wirewound Single Turn Potentiometer, ± 0.5% Linearity, 0.5 W Power Rating Brass bushing, stainless steel slotted shaft and gold plated terminals. Electrical Angle: 320°. Mechanical Angle: 320°. Operating Temperature Range: –55°C to +105°C. Power Rating: 1 watt. Starting Torque: 0.8 oz. in. maximum. Stop Strength: 84 oz. in. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, multiple gangs, continuous rotation, center tap. SP22E. Co-molded conductive plastic element gives superior performance over film type elements. Life Shaft Revolutions: 10,000,000. Resistance tolerance: 10%. Linearity: 1%. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric strength: 500 VAC. Output Smoothness: Below 0.1%. SW22E. Wirewound element. Life Shaft Revolutions: 500,000. Resistance Tolerance: 3%. Linearity: 0.5%. Insulation Resistance: 1000 Megohms @ 1000 VDC. Dielectric Strength: 1000 VAC. Datasheet Available On-Line

SW22E Precision Wirewound Single Turn Potentiometer, ± 0.5% Linearity, 0.5 W Power Rating
Brass bushing, stainless steel slotted shaft and gold plated terminals. Electrical Angle: 320°. Mechanical Angle: 320°. Operating Temperature Range: –55°C to +105°C. Power Rating: 1 watt. Starting Torque: 0.8 oz. in. maximum. Stop Strength: 84 oz. in. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, multiple gangs, continuous rotation, center tap.
SP22E. Co-molded conductive plastic element gives superior performance over film type elements. Life Shaft Revolutions: 10,000,000. Resistance tolerance: 10%. Linearity: 1%. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric strength: 500 VAC. Output Smoothness: Below 0.1%.
SW22E. Wirewound element. Life Shaft Revolutions: 500,000. Resistance Tolerance: 3%. Linearity: 0.5%. Insulation Resistance: 1000 Megohms @ 1000 VDC. Dielectric Strength: 1000 VAC.

  • Datasheet Available On-Line
Supplier's Site
Wirewound Potentiometer, 1Kohm, 3%, 500Mw; Track Resistance Eti Systems - 83H7903 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 3%, 500Mw; Track Resistance Eti Systems
83H7903
Wirewound Potentiometer, 1Kohm, 3%, 500Mw; Track Resistance Eti Systems 83H7903
WIREWOUND POTENTIOMETER, 1KOHM, 3%, 500mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 3%; Product Range:SW22E Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 3%, 500mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 3%; Product Range:SW22E Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Resistors
Product Number 5256-SW22E-1K-ND 70089249 83H7903
Product Name Rotary Potentiometers, Rheostats Pot;Wirewound;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in Wirewound Potentiometer, 1Kohm, 3%, 500Mw; Track Resistance Eti Systems
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 1000 ohms 1000 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details