ETI Systems, Inc. Rotary Potentiometers, Rheostats SW22E-100

Description
POT 100 OHM 0.5W WIREWOUND LIN
Request a Quote Datasheet
Description
POT 100 OHM 0.5W WIREWOUND LIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-SW22E-100-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-SW22E-100-ND
Rotary Potentiometers, Rheostats 5256-SW22E-100-ND
POT 100 OHM 0.5W WIREWOUND LIN

POT 100 OHM 0.5W WIREWOUND LIN

Buy Now Datasheet
Conductive Plastic Potentiometer, 100 Ohm, 0.03, 500Mw; Track Resistance Eti Systems - 83H7905 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 100 Ohm, 0.03, 500Mw; Track Resistance Eti Systems
83H7905
Conductive Plastic Potentiometer, 100 Ohm, 0.03, 500Mw; Track Resistance Eti Systems 83H7905
CONDUCTIVE PLASTIC POTENTIOMETER, 100 OHM, 0.03, 500mW; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 3%; Product Range:SW22E Series; Potentiometer Mounting:Bushing MountRoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 100 OHM, 0.03, 500mW; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 3%; Product Range:SW22E Series; Potentiometer Mounting:Bushing MountRoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - SW22E-100 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
SW22E-100
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats SW22E-100
PRECISION POTENTIOMETER SINGLE T

PRECISION POTENTIOMETER SINGLE T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Resistors
Product Number 5256-SW22E-100-ND 83H7905 SW22E-100
Product Name Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 100 Ohm, 0.03, 500Mw; Track Resistance Eti Systems Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 100 ohms 100 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details