ETI Systems, Inc. Potentiometer, Precision, Conductive Plastic, Ultra-life, Single Turn, 5K Ohm SP30S-5K

Description
All metal housing, stainless steel shaft and gold plated terminals. Resistance Tolerance: 10%. Linearity: 1%. Insulation Resistance: 1000 Megohms @ 1000 VDC. Dielectric Strength: 100 VAC. Output Smoothness: Below 0.1%. Operating Temperature Range: –55°C to +125°C. Power Rating: 1.5 watts. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, multiple gangs, continuous rotation, center tap. SP30B. Brass bushing, 1⁄4" shaft diameter. Life Shaft Revolutions: 20,000,000. SP30S. Servo mount (ball bearings), 1⁄8" shaft diameter. Life Shaft Revolutions: 50,000,000. Datasheet Available On-Line
Datasheet
Description
All metal housing, stainless steel shaft and gold plated terminals. Resistance Tolerance: 10%. Linearity: 1%. Insulation Resistance: 1000 Megohms @ 1000 VDC. Dielectric Strength: 100 VAC. Output Smoothness: Below 0.1%. Operating Temperature Range: –55°C to +125°C. Power Rating: 1.5 watts. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, multiple gangs, continuous rotation, center tap. SP30B. Brass bushing, 1⁄4" shaft diameter. Life Shaft Revolutions: 20,000,000. SP30S. Servo mount (ball bearings), 1⁄8" shaft diameter. Life Shaft Revolutions: 50,000,000. Datasheet Available On-Line
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Precision, Conductive Plastic, Ultra-life, Single Turn, 5K Ohm - 70089309 - Allied Electronics, Inc.
Fort Worth, TX, USA
Potentiometer, Precision, Conductive Plastic, Ultra-life, Single Turn, 5K Ohm
70089309
Potentiometer, Precision, Conductive Plastic, Ultra-life, Single Turn, 5K Ohm 70089309
All metal housing, stainless steel shaft and gold plated terminals. Resistance Tolerance: 10%. Linearity: 1%. Insulation Resistance: 1000 Megohms @ 1000 VDC. Dielectric Strength: 100 VAC. Output Smoothness: Below 0.1%. Operating Temperature Range: –55°C to +125°C. Power Rating: 1.5 watts. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, multiple gangs, continuous rotation, center tap. SP30B. Brass bushing, 1⁄4" shaft diameter. Life Shaft Revolutions: 20,000,000. SP30S. Servo mount (ball bearings), 1⁄8" shaft diameter. Life Shaft Revolutions: 50,000,000. Datasheet Available On-Line

All metal housing, stainless steel shaft and gold plated terminals. Resistance Tolerance: 10%. Linearity: 1%. Insulation Resistance: 1000 Megohms @ 1000 VDC. Dielectric Strength: 100 VAC. Output Smoothness: Below 0.1%. Operating Temperature Range: –55°C to +125°C. Power Rating: 1.5 watts. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, multiple gangs, continuous rotation, center tap.
SP30B. Brass bushing, 1⁄4" shaft diameter. Life Shaft Revolutions: 20,000,000. SP30S. Servo mount (ball bearings), 1⁄8" shaft diameter. Life Shaft Revolutions: 50,000,000.

  • Datasheet Available On-Line
Supplier's Site
Pot Conductive Plastic, 5Kohm, 1.5W; Track Resistance Eti Systems - 83H7895 - Newark, An Avnet Company
Chicago, IL, United States
Pot Conductive Plastic, 5Kohm, 1.5W; Track Resistance Eti Systems
83H7895
Pot Conductive Plastic, 5Kohm, 1.5W; Track Resistance Eti Systems 83H7895
POT CONDUCTIVE PLASTIC, 5KOHM, 1.5W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:-; Product Range:SP30B Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POT CONDUCTIVE PLASTIC, 5KOHM, 1.5W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:-; Product Range:SP30B Series; Potentiometer Mounting:Servo Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70089309 83H7895
Product Name Potentiometer, Precision, Conductive Plastic, Ultra-life, Single Turn, 5K Ohm Pot Conductive Plastic, 5Kohm, 1.5W; Track Resistance Eti Systems
Technology / Construction Conductive Plastic
Mounting / Packaging Servo
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers