ETI Systems, Inc. Conductive Plastic Potentiometer, 1Kohm, 1.5W; Track Resistance Eti Systems SP30S-1K

Description
CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 1.5W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:-; Product Range:SP30B Series; Potentiometer Mounting:Servo Mount; No. of Gangs:1RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 1.5W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:-; Product Range:SP30B Series; Potentiometer Mounting:Servo Mount; No. of Gangs:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Potentiometer, 1Kohm, 1.5W; Track Resistance Eti Systems - 83H7893 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 1Kohm, 1.5W; Track Resistance Eti Systems
83H7893
Conductive Plastic Potentiometer, 1Kohm, 1.5W; Track Resistance Eti Systems 83H7893
CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 1.5W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:-; Product Range:SP30B Series; Potentiometer Mounting:Servo Mount; No. of Gangs:1RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 1.5W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:-; Product Range:SP30B Series; Potentiometer Mounting:Servo Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83H7893
Product Name Conductive Plastic Potentiometer, 1Kohm, 1.5W; Track Resistance Eti Systems
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers