ETI Systems, Inc. Conductive Plastic Potentiometer, 10Kohm, 1.5W; Track Resistance Eti Systems SP30S-10K

Description
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 1.5W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:-; Product Range:SP30B Series; Potentiometer Mounting:Servo Mount RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 1.5W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:-; Product Range:SP30B Series; Potentiometer Mounting:Servo Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Potentiometer, 10Kohm, 1.5W; Track Resistance Eti Systems - 83H7894 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 10Kohm, 1.5W; Track Resistance Eti Systems
83H7894
Conductive Plastic Potentiometer, 10Kohm, 1.5W; Track Resistance Eti Systems 83H7894
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 1.5W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:-; Product Range:SP30B Series; Potentiometer Mounting:Servo Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 1.5W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:-; Product Range:SP30B Series; Potentiometer Mounting:Servo Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83H7894
Product Name Conductive Plastic Potentiometer, 10Kohm, 1.5W; Track Resistance Eti Systems
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers