POT 5K OHM 1.5W PLASTIC LINEAR
PRECISION POTENTIOMETER SINGLE T
POT, COND PLASTIC, 5KOHM, 10%, 1.5W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 10%; Product Range:SP30B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
All metal housing, stainless steel shaft and gold plated terminals. Resistance Tolerance: 10%. Linearity: 1%. Insulation Resistance: 1000 Megohms @ 1000 VDC. Dielectric Strength: 100 VAC. Output Smoothness: Below 0.1%. Operating Temperature Range: –55°C to +125°C. Power Rating: 1.5 watts. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, multiple gangs, continuous rotation, center tap.
SP30B. Brass bushing, 1⁄4" shaft diameter. Life Shaft Revolutions: 20,000,000. SP30S. Servo mount (ball bearings), 1⁄8" shaft diameter. Life Shaft Revolutions: 50,000,000.
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 5256-SP30B-5K-ND | SP30B-5K | 83H7892 | 70089306 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot, Cond Plastic, 5Kohm, 10%, 1.5W; Track Resistance Eti Systems | Pot;Cnd Pl;Rest 5 Kilohms;Bushing Mount;1 Turn;Linear;Pwr-Rtg 1.5W |
| Technology / Construction | Conductive Plastic | Conductive Plastic | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Multiturn | Single Resistor | Single Turn | |
| Resistance Taper | Linear |