ETI Systems, Inc. Rotary Potentiometers, Rheostats SP30B-10K

Description
POT 10K OHM 1.5W PLASTIC LINEAR
Request a Quote Datasheet
Description
POT 10K OHM 1.5W PLASTIC LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-SP30B-10K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-SP30B-10K-ND
Rotary Potentiometers, Rheostats 5256-SP30B-10K-ND
POT 10K OHM 1.5W PLASTIC LINEAR

POT 10K OHM 1.5W PLASTIC LINEAR

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - SP30B-10K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
SP30B-10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats SP30B-10K
PRECISION POTENTIOMETER SINGLE T

PRECISION POTENTIOMETER SINGLE T

Supplier's Site
Pot Cond Plastic, 10Kohm, 10%, 1.5W; Track Resistance Eti Systems - 83H7891 - Newark, An Avnet Company
Chicago, IL, United States
Pot Cond Plastic, 10Kohm, 10%, 1.5W; Track Resistance Eti Systems
83H7891
Pot Cond Plastic, 10Kohm, 10%, 1.5W; Track Resistance Eti Systems 83H7891
POT COND PLASTIC, 10KOHM, 10%, 1.5W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 10%; Product Range:SP30B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POT COND PLASTIC, 10KOHM, 10%, 1.5W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 10%; Product Range:SP30B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 5256-SP30B-10K-ND SP30B-10K 83H7891
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot Cond Plastic, 10Kohm, 10%, 1.5W; Track Resistance Eti Systems
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Adjustable Resistors - 2274846 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 0.4700 ohms
Temperature Coefficient 50 ±ppm/°C
View Details