ETI Systems, Inc. Conductive Plastic Potentiometer, 5Kohm, 10%, 1W; Track Resistance Eti Systems SP22GS-5K

Description
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22GS Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Description
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22GS Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Potentiometer, 5Kohm, 10%, 1W; Track Resistance Eti Systems - 83H7889 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 5Kohm, 10%, 1W; Track Resistance Eti Systems
83H7889
Conductive Plastic Potentiometer, 5Kohm, 10%, 1W; Track Resistance Eti Systems 83H7889
CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22GS Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22GS Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Pot;Cnd Pl;Rest 5 Kilohms;Servo;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in - 70089301 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 5 Kilohms;Servo;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in
70089301
Pot;Cnd Pl;Rest 5 Kilohms;Servo;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in 70089301
High Temperature Plastic Housing, Precision Single Turn Potentiometer Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft Revolutions: 10,000,000. Resistance Tolerance: 10%. Linearity: 1%. Operating Temperature Range : –55°C to +105°C. Power Rating: 1 watt. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric Strength: 500 VAC. Output Smoothness: Below 0.1% Starting Torque: 0.7 oz. in. maximum. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, center tap. SP22G: Brass bushing, 1⁄4" shaft diameter SP22GS: Servo mount (ball bearings), 1⁄8" shaft diameter. Datasheet Available On-Line

High Temperature Plastic Housing, Precision Single Turn Potentiometer
Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft Revolutions: 10,000,000. Resistance Tolerance: 10%. Linearity: 1%. Operating Temperature Range : –55°C to +105°C. Power Rating: 1 watt. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric Strength: 500 VAC. Output Smoothness: Below 0.1% Starting Torque: 0.7 oz. in. maximum. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, center tap.
SP22G: Brass bushing, 1⁄4" shaft diameter SP22GS: Servo mount (ball bearings), 1⁄8" shaft diameter.

  • Datasheet Available On-Line
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 83H7889 70089301
Product Name Conductive Plastic Potentiometer, 5Kohm, 10%, 1W; Track Resistance Eti Systems Pot;Cnd Pl;Rest 5 Kilohms;Servo;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in
Configuration Single Resistor Single Turn
Mounting / Packaging Panel Mount (Bushing) Servo
Tolerance 10 +/- % 10 +/- %
Power Rating 1 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 2274848 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 4.7 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details