ETI Systems, Inc. Pot;Cnd Pl;Rest 1 Kilohms;Servo;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in SP22GS-1K

Description
360 ⺠Mechanical Angle, Servo Mount Precision Single Turn Potentiometer Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft Revolutions: 10,000,000. Resistance Tolerance: 10%. Linearity: 1%. Operating Temperature Range : –55°C to +105°C. Power Rating: 1 watt. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric Strength: 500 VAC. Output Smoothness: Below 0.1% Starting Torque: 0.7 oz. in. maximum. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, center tap. SP22G: Brass bushing, 1⁄4" shaft diameter SP22GS: Servo mount (ball bearings), 1⁄8" shaft diameter. Datasheet Available On-Line
Description
360 ⺠Mechanical Angle, Servo Mount Precision Single Turn Potentiometer Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft Revolutions: 10,000,000. Resistance Tolerance: 10%. Linearity: 1%. Operating Temperature Range : –55°C to +105°C. Power Rating: 1 watt. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric Strength: 500 VAC. Output Smoothness: Below 0.1% Starting Torque: 0.7 oz. in. maximum. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, center tap. SP22G: Brass bushing, 1⁄4" shaft diameter SP22GS: Servo mount (ball bearings), 1⁄8" shaft diameter. Datasheet Available On-Line

Suppliers

Company
Product
Description
Supplier Links
Pot;Cnd Pl;Rest 1 Kilohms;Servo;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in - 70089299 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 1 Kilohms;Servo;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in
70089299
Pot;Cnd Pl;Rest 1 Kilohms;Servo;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in 70089299
360 ⺠Mechanical Angle, Servo Mount Precision Single Turn Potentiometer Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft Revolutions: 10,000,000. Resistance Tolerance: 10%. Linearity: 1%. Operating Temperature Range : –55°C to +105°C. Power Rating: 1 watt. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric Strength: 500 VAC. Output Smoothness: Below 0.1% Starting Torque: 0.7 oz. in. maximum. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, center tap. SP22G: Brass bushing, 1⁄4" shaft diameter SP22GS: Servo mount (ball bearings), 1⁄8" shaft diameter. Datasheet Available On-Line

360 º Mechanical Angle, Servo Mount Precision Single Turn Potentiometer
Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft Revolutions: 10,000,000. Resistance Tolerance: 10%. Linearity: 1%. Operating Temperature Range : –55°C to +105°C. Power Rating: 1 watt. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric Strength: 500 VAC. Output Smoothness: Below 0.1% Starting Torque: 0.7 oz. in. maximum. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, center tap.
SP22G: Brass bushing, 1⁄4" shaft diameter SP22GS: Servo mount (ball bearings), 1⁄8" shaft diameter.

  • Datasheet Available On-Line
Supplier's Site
Conductive Plastic Potentiometer, 1Kohm, 10%, 1W; Track Resistance Eti Systems - 83H7886 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 1Kohm, 10%, 1W; Track Resistance Eti Systems
83H7886
Conductive Plastic Potentiometer, 1Kohm, 10%, 1W; Track Resistance Eti Systems 83H7886
CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 10%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22GS Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 10%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22GS Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70089299 83H7886
Product Name Pot;Cnd Pl;Rest 1 Kilohms;Servo;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in Conductive Plastic Potentiometer, 1Kohm, 10%, 1W; Track Resistance Eti Systems
Technology / Construction Conductive Plastic
Mounting / Packaging Servo Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers