ETI Systems, Inc. Conductive Plastic Potentiometer, 10Kohm, 10%, 1W; Track Resistance Eti Systems SP22GS-10K

Description
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22GS Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Description
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22GS Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Potentiometer, 10Kohm, 10%, 1W; Track Resistance Eti Systems - 83H7887 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 10Kohm, 10%, 1W; Track Resistance Eti Systems
83H7887
Conductive Plastic Potentiometer, 10Kohm, 10%, 1W; Track Resistance Eti Systems 83H7887
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22GS Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22GS Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Pot;Cnd Pl;Rest 10 Kilohms;Servo;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in - 70089378 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 10 Kilohms;Servo;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in
70089378
Pot;Cnd Pl;Rest 10 Kilohms;Servo;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in 70089378
High Temperature Plastic Housing, Precision Single Turn Potentiometer Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft Revolutions: 10,000,000. Resistance Tolerance: 10%. Linearity: 1%. Operating Temperature Range : –55°C to +105°C. Power Rating: 1 watt. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric Strength: 500 VAC. Output Smoothness: Below 0.1% Starting Torque: 0.7 oz. in. maximum. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, center tap. SP22G: Brass bushing, 1⁄4" shaft diameter SP22GS: Servo mount (ball bearings), 1⁄8" shaft diameter. Datasheet Available On-Line

High Temperature Plastic Housing, Precision Single Turn Potentiometer
Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft Revolutions: 10,000,000. Resistance Tolerance: 10%. Linearity: 1%. Operating Temperature Range : –55°C to +105°C. Power Rating: 1 watt. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric Strength: 500 VAC. Output Smoothness: Below 0.1% Starting Torque: 0.7 oz. in. maximum. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, center tap.
SP22G: Brass bushing, 1⁄4" shaft diameter SP22GS: Servo mount (ball bearings), 1⁄8" shaft diameter.

  • Datasheet Available On-Line
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 83H7887 70089378
Product Name Conductive Plastic Potentiometer, 10Kohm, 10%, 1W; Track Resistance Eti Systems Pot;Cnd Pl;Rest 10 Kilohms;Servo;1 Turn;Linear;Pwr-Rtg 1W;Shaft Dia 0.125in
Configuration Single Resistor Single Turn
Mounting / Packaging Panel Mount (Bushing) Servo
Tolerance 10 +/- % 10 +/- %
Power Rating 1 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details