ETI Systems, Inc. Rotary Potentiometers, Rheostats SP22G-2K

Description
SP22G-2K
Request a Quote Datasheet
Description
SP22G-2K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-SP22G-2K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-SP22G-2K-ND
Rotary Potentiometers, Rheostats 5256-SP22G-2K-ND
SP22G-2K

SP22G-2K

Buy Now Datasheet
Potentiometer, Precision, Industrial, 2k Ohm
Fort Worth, TX, USA
Potentiometer, Precision, Industrial, 2k Ohm"
70089296
Potentiometer, Precision, Industrial, 2k Ohm" 70089296
+⁄- 10% Tolerance, 1 W, SP22G Conductive Plastic Precision Single Turn Potentiometers Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft

+⁄- 10% Tolerance, 1 W, SP22G Conductive Plastic Precision Single Turn Potentiometers
Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft

Supplier's Site
Conductive Plastic Potentiometer, 2Kohm, 10%, 1W; Track Resistance Eti Systems - 83H7884 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 2Kohm, 10%, 1W; Track Resistance Eti Systems
83H7884
Conductive Plastic Potentiometer, 2Kohm, 10%, 1W; Track Resistance Eti Systems 83H7884
CONDUCTIVE PLASTIC POTENTIOMETER, 2KOHM, 10%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22G Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 2KOHM, 10%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22G Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5256-SP22G-2K-ND 70089296 83H7884
Product Name Rotary Potentiometers, Rheostats Potentiometer, Precision, Industrial, 2k Ohm" Conductive Plastic Potentiometer, 2Kohm, 10%, 1W; Track Resistance Eti Systems
Potentiometer Type Standard Potentiometer Standard Potentiometer
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Configuration Single Turn Single Resistor
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers